Amphenol Sine Systems Circular Connector Assemblies RT061823PNH03SS-K

Description
23 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
23 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT061823PNH03SS-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT061823PNH03SS-K-ND
Circular Connector Assemblies 889-RT061823PNH03SS-K-ND
23 Position Circular Connector Plug, Male Pins Crimp

23 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connector

Connector

Buy Now
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH3543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
02AH3543
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel 02AH3543
CIRCULAR CONNECTOR, PLUG, 23POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RT061823PNH03SS-K-ND RT061823PNH03SS-K 02AH3543
Product Name Circular Connector Assemblies Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Circular Connector Assemblies - 1920-ALBKM12-RMBR12-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers