Amphenol Sine Systems Circular Connector Assemblies RT061823PNH-K

Description
23 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
23 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1289-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1289-ND
Circular Connector Assemblies 889-1289-ND
23 Position Circular Connector Plug, Male Pins Crimp

23 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
02AH2443
Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel 02AH2443
CIRCULAR CONNECTOR, PLUG, 23POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1289-ND 02AH2443
Product Name Circular Connector Assemblies Circular Connector, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details