Amphenol Sine Systems Circular Connector Housings RT061619SNHECR

Description
PLUG, 19 POSITION, FEMALE, SHELL
Request a Quote Datasheet
Description
PLUG, 19 POSITION, FEMALE, SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT061619SNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT061619SNHECR-ND
Circular Connector Housings 889-RT061619SNHECR-ND
PLUG, 19 POSITION, FEMALE, SHELL

PLUG, 19 POSITION, FEMALE, SHELL

Buy Now Datasheet
Plug, 19 Position, Female, Shell Size 16, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9206 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 19 Position, Female, Shell Size 16, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9206
Plug, 19 Position, Female, Shell Size 16, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9206
Plug, 19 Position, Female, Shell Size 16, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Plug, 19 Position, Female, Shell Size 16, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT061619SNHECR-ND 54AJ9206
Product Name Circular Connector Housings Plug, 19 Position, Female, Shell Size 16, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-EEG.0T.312.KLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details