Amphenol Sine Systems Circular Connector Housings RT061619SNHEC

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT061619SNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT061619SNHEC-ND
Circular Connector Housings 889-RT061619SNHEC-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RT061619SNHEC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RT061619SNHEC
Connectors Circlr,Industrial,Metal,Assembld/Kitted RT061619SNHEC
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Plug, 19Pos, Crimp; Product Range Amphenol Sine/tuchel - 02AH2438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
02AH2438
Circular Conn, Plug, 19Pos, Crimp; Product Range Amphenol Sine/tuchel 02AH2438
CIRCULAR CONN, PLUG, 19POS, CRIMP; Product Range:ecomate Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, CRIMP; Product Range:ecomate Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RT061619SNHEC-ND RT061619SNHEC RT061619SNHEC 02AH2438
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Plug, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details