Amphenol Sine Systems Circular Connector Assemblies RT061619SNH03SS-K

Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT061619SNH03SS-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT061619SNH03SS-K-ND
Circular Connector Assemblies 889-RT061619SNH03SS-K-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH3539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
02AH3539
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 02AH3539
CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT061619SNH03SS-K-ND 02AH3539
Product Name Circular Connector Assemblies Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products