Connector
Connectors Circular,Accssy-Boot
Standard Circular Connector Plug Socket 16Awg 19 pin Product overview: RT061619SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT061619SNH-K can be used for catalog matching and distributor lookup.
19 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RT061619SNH-K | RT061619SNH-K | 329-RT061619SNH-K | 889-1288-ND | 02AH2437 |
| Product Name | Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. | Electronic Connector | Circular Connector Assemblies | Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | ||||
| Voltage Rating | 500 volts | 250 volts | |||
| Current Rating | 13.0 amps | 13.0 amps |