Amphenol Sine Systems Circular Connector Assemblies RT061619PNH-K

Description
19 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1287-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1287-ND
Circular Connector Assemblies 889-1287-ND
19 Position Circular Connector Plug, Male Pins Crimp

19 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Industrial Circular Connectors - 2044134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2044134
Industrial Circular Connectors 2044134
Amphenol Industrial RT061619PNH-K

Amphenol Industrial RT061619PNH-K

Supplier's Site
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 65AH9923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
65AH9923
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 65AH9923
CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1287-ND 2044134 65AH9923
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers