Amphenol Sine Systems Plug, 7 Position, Female, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel RT06147SNHECR

Description
Plug, 7 Position, Female, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes
Description
Plug, 7 Position, Female, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 7 Position, Female, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9204 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 7 Position, Female, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9204
Plug, 7 Position, Female, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9204
Plug, 7 Position, Female, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Plug, 7 Position, Female, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ9204
Product Name Plug, 7 Position, Female, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers