Amphenol Sine Systems Circular Connector Housings RT06147SNH

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT06147SNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT06147SNH-ND
Circular Connector Housings 889-RT06147SNH-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 23AK0194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
23AK0194
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 23AK0194
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06147SNH-ND 23AK0194
Product Name Circular Connector Housings Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details