Amphenol Sine Systems Circular Connector Assemblies RT06147PNH-K

Description
7 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT06147PNH-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT06147PNH-K-ND
Circular Connector Assemblies 889-RT06147PNH-K-ND
7 Position Circular Connector Plug, Male Pins Crimp

7 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 23AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
23AK0192
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 23AK0192
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06147PNH-K-ND 23AK0192
Product Name Circular Connector Assemblies Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers