Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Housings RT061412SNHEC03R

Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334484-RT061412SNHE C03R Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bag Type: For Female Sockets Number of Positions: 12 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Silver Standard Package: 25 Mounting: Free Hanging (In-Line) Shell Size - Insert: 14-12 Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 889-RT061412SNHEC03R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334484-RT061412SNHE C03R Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bag Type: For Female Sockets Number of Positions: 12 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Silver Standard Package: 25 Mounting: Free Hanging (In-Line) Shell Size - Insert: 14-12 Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 889-RT061412SNHEC03R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334484-RT061412SNHEC03R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334484-RT061412SNHEC03R
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334484-RT061412SNHEC03R
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334484-RT061412SNHE C03R Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bag Type: For Female Sockets Number of Positions: 12 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Silver Standard Package: 25 Mounting: Free Hanging (In-Line) Shell Size - Insert: 14-12 Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 889-RT061412SNHEC03R RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1334484-RT061412SNHEC03R
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bag
Type: For Female Sockets
Number of Positions: 12
Features: Backshell, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 25
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14-12
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 889-RT061412SNHEC03R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - 889-RT061412SNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT061412SNHEC03R-ND
Circular Connector Housings 889-RT061412SNHEC03R-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT061412SNHEC03R
Electronic Connector 329-RT061412SNHEC03R
Standard Circular Connector Plug, 14 Position, Female, Shell Size 12, Silicone Seal, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG Product overview: RT061412SNHEC03R from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT061412SNHEC03R can be used for catalog matching and distributor lookup.

Standard Circular Connector Plug, 14 Position, Female, Shell Size 12, Silicone Seal, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG Product overview: RT061412SNHEC03R from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT061412SNHEC03R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2802
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2802
CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334484-RT061412SNHEC03R 889-RT061412SNHEC03R-ND 329-RT061412SNHEC03R 55AJ2802
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Electronic Connector Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details