PLUG, 12 POSITION, MALE, SHELL S
Plug, 12 Position, Male, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT061412PNHECR-ND | 54AJ9201 |
| Product Name | Circular Connector Housings | Plug, 12 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |