12 Position Circular Connector Plug, Male Pins Crimp
Standard Circular Connector Plug Pin 16Awg 12 pin Product overview: RT061412PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT061412PNH-K can be used for catalog matching and distributor lookup.
PLUG KIT, 12 POSITION, MALE, S
INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts;
INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1285-ND | 329-RT061412PNH-K | RT061412PNH-K | 23AC1435 | 74AH4889 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Connectors Circular, Industrial - Metal, Shell Only | Industrial Circular, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel | Industrial Circular, Plug, 12Pos, Cable Rohs Compliant Amphenol |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 250 volts | 500 volts | |||
| Current Rating | 13.0 amps | 13.0 amps |