Amphenol Sine Systems Circular Plug Housing, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0614-12PNH

Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Housing, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Housing, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6235
Circular Plug Housing, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6235
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6235
Product Name Circular Plug Housing, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details