Amphenol Sine Systems Circular Connector Housings RT06128SNHECR

Description
PLUG, 8 POSITION, FEMALE, SHELL
Request a Quote Datasheet
Description
PLUG, 8 POSITION, FEMALE, SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT06128SNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT06128SNHECR-ND
Circular Connector Housings 889-RT06128SNHECR-ND
PLUG, 8 POSITION, FEMALE, SHELL

PLUG, 8 POSITION, FEMALE, SHELL

Buy Now Datasheet
Plug, 8 Position, Female, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9200 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 8 Position, Female, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9200
Plug, 8 Position, Female, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9200
Plug, 8 Position, Female, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Plug, 8 Position, Female, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06128SNHECR-ND 54AJ9200
Product Name Circular Connector Housings Plug, 8 Position, Female, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Push-in X connector - QBX-3/8T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details