8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
PLUG, 8 POSITION, FEMALE, SHEL CONNECTORS
PLUG, 8 POSITION, FEMALE, SHELL
CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT06128SNHEC03R-ND | RT06128SNHEC03R | RT06128SNHEC03R | 55AJ2800 |
| Product Name | Circular Connector Housings | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector Housings | Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |