8 Position Circular Connector Plug, Female Sockets Crimp
Amphenol Industrial RT06128SNH-K
PLUG KIT, FEMALE, IP67. INCLUD
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1284-ND | 2044121 | RT06128SNH-K | 65AH9922 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Audio & Video, Unreviewed | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Voltage Rating | 250 volts | |||
| Current Rating | 13.0 amps |