8 Position Circular Connector Plug, Male Pins Crimp
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT06128PNH03SS-K-ND | 02AH3525 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 250 volts |