Amphenol Sine Systems Connectors Circular, Industrial - Metal, Shell Only RT06128PNH

Description
16AWG, 8 PIN PLUG, MALE, SHELL SZ 12
Request a Quote Datasheet
Description
16AWG, 8 PIN PLUG, MALE, SHELL SZ 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - RT06128PNH - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
RT06128PNH
Connectors Circular, Industrial - Metal, Shell Only RT06128PNH
16AWG, 8 PIN PLUG, MALE, SHELL SZ 12

16AWG, 8 PIN PLUG, MALE, SHELL SZ 12

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1153663-RT06128PNH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1153663-RT06128PNH
Connectors, Interconnects - Circular Connectors - Housings 1153663-RT06128PNH
Win Source Part Number: 1153663-RT06128PNH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: ecomate® RM Type: For Male Pins Number of Positions: 8 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Silver Standard Package: 50 Shell Size - Insert: 12-8 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): RT0612-8PNH; RT0612-8PNH..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Sine Systems Corp Other Names: 889-1145 Base Product Number: RT0612

Win Source Part Number: 1153663-RT06128PNH
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: ecomate® RM
Type: For Male Pins
Number of Positions: 8
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 50
Shell Size - Insert: 12-8
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): RT0612-8PNH; RT0612-8PNH..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1145
Base Product Number: RT0612

Buy Now Datasheet
Circular Connector Housings - 889-1145-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1145-ND
Circular Connector Housings 889-1145-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 597385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
597385
Industrial Circular Connectors 597385
Amphenol Industrial RT06128PNH

Amphenol Industrial RT06128PNH

Supplier's Site
Singapore, Singapore
Electronic Connector
329-RT06128PNH
Electronic Connector 329-RT06128PNH
Standard Circular Connector 16AWG 8 Pin Plug Male Product overview: RT06128PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT06128PNH can be used for catalog matching and distributor lookup.

Standard Circular Connector 16AWG 8 Pin Plug Male Product overview: RT06128PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT06128PNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Amphenol Sine/tuchel - 74AH4886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Amphenol Sine/tuchel
74AH4886
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Amphenol Sine/tuchel 74AH4886
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, 8POS, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT06128PNH 1153663-RT06128PNH 889-1145-ND 597385 329-RT06128PNH RT06128PNH 74AH4886
Product Name Connectors Circular, Industrial - Metal, Shell Only Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings Industrial Circular Connectors Electronic Connector Circular Connector, Plug, 8Pos, Cable Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-1589058-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details