Amphenol Sine Systems Circular Connector Housings RT06124SNHEC03R

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT06124SNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT06124SNHEC03R-ND
Circular Connector Housings 889-RT06124SNHEC03R-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2798
Circular Conn, Plug, 4Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2798
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06124SNHEC03R-ND 55AJ2798
Product Name Circular Connector Housings Circular Conn, Plug, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers