Amphenol Sine Systems Connectors Circular, Industrial - Metal, Shell Only RT06123SNH-K

Description
PLUG, SOCKET , 16AWG, 3 P
Request a Quote Datasheet
Description
PLUG, SOCKET , 16AWG, 3 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - RT06123SNH-K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
RT06123SNH-K
Connectors Circular, Industrial - Metal, Shell Only RT06123SNH-K
PLUG, SOCKET , 16AWG, 3 P

PLUG, SOCKET , 16AWG, 3 P

Buy Now
Circular Connector Assemblies - 889-1282-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1282-ND
Circular Connector Assemblies 889-1282-ND
3 Position Circular Connector Plug, Female Sockets Crimp

3 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 48AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
48AC9899
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 48AC9899
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:ecomate® RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:ecomate® RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT06123SNH-K 889-1282-ND 48AC9899
Product Name Connectors Circular, Industrial - Metal, Shell Only Circular Connector Assemblies Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M16.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details