Amphenol Sine Systems Circular Connector Assemblies RT06123PNH-K

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1281-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1281-ND
Circular Connector Assemblies 889-1281-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Industrial Circular, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 23AC1434 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
23AC1434
Industrial Circular, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 23AC1434
INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1281-ND 23AC1434
Product Name Circular Connector Assemblies Industrial Circular, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details