Amphenol Sine Systems Circular Connector Housings RT06122SNHEC

Description
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT06122SNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT06122SNHEC-ND
Circular Connector Housings 889-RT06122SNHEC-ND
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

2 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 15AJ3149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
15AJ3149
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 15AJ3149
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06122SNHEC-ND 15AJ3149
Product Name Circular Connector Housings Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details