Amphenol Sine Systems Circular Plug Housing, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0612-8PNH

Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Housing, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Housing, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6233
Circular Plug Housing, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6233
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6233
Product Name Circular Plug Housing, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details