Standard Circular Connector Plug, 4 Position, Female, Shell Size 10, Silicone Seal, and End Cap with Indivual Wire Sealing Product overview: RT06104SNHEC03 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT06104SNHEC03 can be used for catalog matching and distributor lookup.
PLUG, 4 POSITION, FEMALE, SHELL
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Shell Size - Insert: 11
Contact Type: Forked
Mounting Type: Requires Holder
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 329-RT06104SNHEC03 | 889-RT06104SNHEC03-ND | |
| Product Name | Electronic Connector | Circular Connector Housings | Connectors,Interconnects |
| Voltage Rating | 500 volts |