Amphenol Sine Systems Circular Plug Housing, Socket, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0610-4SNH

Description
CIRCULAR PLUG HOUSING, SOCKET, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR PLUG HOUSING, SOCKET, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Housing, Socket, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Housing, Socket, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6227
Circular Plug Housing, Socket, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6227
CIRCULAR PLUG HOUSING, SOCKET, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR PLUG HOUSING, SOCKET, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6227
Product Name Circular Plug Housing, Socket, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers