Amphenol Sine Systems Circular Plug Housing, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0610-4PNH

Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Housing, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Housing, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6225
Circular Plug Housing, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6225
CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR PLUG HOUSING, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6225
Product Name Circular Plug Housing, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details