Amphenol Sine Systems Electronic Connector RT018DCG

Description
Standard Circular Connector Recptle Dust Cap Shell Size 19 Product overview: RT018DCG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT018DCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector Recptle Dust Cap Shell Size 19 Product overview: RT018DCG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT018DCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-RT018DCG
Electronic Connector 329-RT018DCG
Standard Circular Connector Recptle Dust Cap Shell Size 19 Product overview: RT018DCG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT018DCG can be used for catalog matching and distributor lookup.

Standard Circular Connector Recptle Dust Cap Shell Size 19 Product overview: RT018DCG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT018DCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Accessories - 1089155-RT018DCG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1089155-RT018DCG
Connectors, Interconnects - Circular Connectors - Accessories 1089155-RT018DCG
Win Source Part Number: 1089155-RT018DCG Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: ecomate® RM Color: Silver Features: Metal Chain Package: Box Accessory Type: Cap (Cover), Dust For Use With/Related Products: ecomate® RM Receptacle Standard Package: 25 Shell Size - Insert: 18 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Sine Systems Corp Other Names: RT018DCG-ND,889-1664 ,2266-RT018DCG Base Product Number: RT018

Win Source Part Number: 1089155-RT018DCG
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: ecomate® RM
Color: Silver
Features: Metal Chain
Package: Box
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: ecomate® RM Receptacle
Standard Package: 25
Shell Size - Insert: 18
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: RT018DCG-ND,889-1664,2266-RT018DCG
Base Product Number: RT018

Buy Now Datasheet
Circular Connector Accessories - 889-1664-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
889-1664-ND
Circular Connector Accessories 889-1664-ND
Connector Cap (Cover), Dust 18 Silver

Connector Cap (Cover), Dust 18 Silver

Buy Now Datasheet
Connector Accessory Rohs Compliant Amphenol Sine/tuchel - 08AK7263 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory Rohs Compliant Amphenol Sine/tuchel
08AK7263
Connector Accessory Rohs Compliant Amphenol Sine/tuchel 08AK7263
CONNECTOR ACCESSORY ROHS COMPLIANT: YES

CONNECTOR ACCESSORY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-RT018DCG 1089155-RT018DCG 889-1664-ND 08AK7263
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Accessories Circular Connector Accessories Connector Accessory Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers