RECEPTACLE, SQUARE FLANGE, 28 PO
Receptacle, Square Flange, 28 Position, Female, Shell Size 20, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14-24 AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT002028SNHECR-ND | 54AJ9196 |
| Product Name | Circular Connector Housings | Receptacle, Square Flange, 28 Position, Female, Shell Size 20, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14-24 Awg Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |