Amphenol Sine Systems Circular Connector Housings RT002028PNHEC03R

Description
28 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
28 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT002028PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT002028PNHEC03R-ND
Circular Connector Housings 889-RT002028PNHEC03R-ND
28 Position Circular Connector Receptacle Housing Panel Mount Backshell

28 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 28Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2789
Circular Conn, Rcpt, 28Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2789
CIRCULAR CONN, RCPT, 28POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 28POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT002028PNHEC03R-ND 55AJ2789
Product Name Circular Connector Housings Circular Conn, Rcpt, 28Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-018 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug socket - MSSD-EB-M12-24VDC-SD-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details