Amphenol Sine Systems Circular Connector Assemblies RT002028PKNH03-K

Description
28 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
28 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT002028PKNH03-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT002028PKNH03-K-ND
Circular Connector Assemblies 889-RT002028PKNH03-K-ND
28 Position Circular Connector Receptacle, Male Pins Crimp

28 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 28Pos, Flange; Product Range Amphenol Sine/tuchel - 02AH3507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28Pos, Flange; Product Range Amphenol Sine/tuchel
02AH3507
Circular Connector, Rcpt, 28Pos, Flange; Product Range Amphenol Sine/tuchel 02AH3507
CIRCULAR CONNECTOR, RCPT, 28POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 28POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT002028PKNH03-K-ND 02AH3507
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 28Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data