Amphenol Sine Systems Circular Connector Housings RT00188PNHEC

Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00188PNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00188PNHEC-ND
Circular Connector Housings 889-RT00188PNHEC-ND
8 Position Circular Connector Receptacle Housing Panel Mount Backshell

8 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel - 23AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
23AC1433
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel 23AC1433
INDUSTRIAL CIRCULAR, RCPT, 8POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00188PNHEC-ND 23AC1433
Product Name Circular Connector Housings Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details