Amphenol Sine Systems Wall Mt Receptacle, Socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0018-23SNH

Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6217 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6217
Wall Mt Receptacle, Socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6217
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6217
Product Name Wall Mt Receptacle, Socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers