Amphenol Sine Systems Circular Connector Assemblies RT001619PKNH03-K

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT001619PKNH03-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT001619PKNH03-K-ND
Circular Connector Assemblies 889-RT001619PKNH03-K-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel - 02AH3490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel
02AH3490
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel 02AH3490
CIRCULAR CONNECTOR, RCPT, 19POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT001619PKNH03-K-ND 02AH3490
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details