Amphenol Sine Systems Wall Mt Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0016-19SNH

Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6213 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6213
Wall Mt Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6213
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6213
Product Name Wall Mt Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29052-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details