Amphenol Sine Systems Wall Mt Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0016-19PNH

Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6212 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6212
Wall Mt Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6212
WALL MT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6212
Product Name Wall Mt Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details