Amphenol Sine Systems Circular Connector Housings RT00147SNHEC03R

Description
7 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00147SNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00147SNHEC03R-ND
Circular Connector Housings 889-RT00147SNHEC03R-ND
7 Position Circular Connector Receptacle Housing Panel Mount Backshell

7 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 54AJ9191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
54AJ9191
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 54AJ9191
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00147SNHEC03R-ND 54AJ9191
Product Name Circular Connector Housings Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details