Amphenol Sine Systems Circular Connector Housings RT00147SNH03

Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00147SNH03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00147SNH03-ND
Circular Connector Housings 889-RT00147SNH03-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 23AK0190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
23AK0190
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 23AK0190
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00147SNH03-ND 23AK0190
Product Name Circular Connector Housings Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details