RECEPTACLE, SQUARE FLANGE, 12 PO
Receptacle, Square Flange, 12 Position, Female, Shell Size 14, and End Cap with Individual Reduced Diameter Wire Sealing, Range 14-24AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT001412SNHECR-ND | 54AJ9187 |
| Product Name | Circular Connector Housings | Receptacle, Square Flange, 12 Position, Female, Shell Size 14, And End Cap With Individual Reduced Diameter Wire Sealing, Range 14-24Awg Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |