Amphenol Sine Systems Circular Connector Housings RT001412SNHEC03R

Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT001412SNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT001412SNHEC03R-ND
Circular Connector Housings 889-RT001412SNHEC03R-ND
12 Position Circular Connector Receptacle Housing Panel Mount Backshell

12 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel - 54AJ9188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
54AJ9188
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel 54AJ9188
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT001412SNHEC03R-ND 54AJ9188
Product Name Circular Connector Housings Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details