Amphenol Sine Systems Circular Connector Housings RT001412PNHEC03R

Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT001412PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT001412PNHEC03R-ND
Circular Connector Housings 889-RT001412PNHEC03R-ND
12 Position Circular Connector Receptacle Housing Panel Mount Backshell

12 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2786
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2786
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT001412PNHEC03R-ND 55AJ2786
Product Name Circular Connector Housings Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-35N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details