SQUARE FLANGE RECEPTACLE KIT,
12 Position Circular Connector Receptacle, Male Pins Crimp
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RT001412PKNH03-K | 889-RT001412PKNH03-K-ND | 02AH3482 |
| Product Name | Connectors Miscellaneous | Circular Connector Assemblies | Circular Connector, Rcpt, 12Pos, Flange; Product Range Amphenol Sine/tuchel |
| Gender | Female / Jack | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||
| Voltage Rating | 250 volts |