Amphenol Sine Systems Wall Mt Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0014-12SNH

Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6209 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6209
Wall Mt Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6209
WALL MT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6209
Product Name Wall Mt Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details