Amphenol Sine Systems Circular Connector Assemblies RT00128SNH-K

Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1272-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1272-ND
Circular Connector Assemblies 889-1272-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT00128SNH-K
Electronic Connector 329-RT00128SNH-K
Standard Circular Connector Wall Mtg Recpt Sckt 16Awg 8 pin Product overview: RT00128SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00128SNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Wall Mtg Recpt Sckt 16Awg 8 pin Product overview: RT00128SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00128SNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel - 23AC1431 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
23AC1431
Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel 23AC1431
INDUSTRIAL CIRCULAR, RCPT, 8POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1272-ND 329-RT00128SNH-K 23AC1431
Product Name Circular Connector Assemblies Electronic Connector Industrial Circular, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details