Amphenol Sine Systems Circular Connector Housings RT00128PNHEC03R

Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00128PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00128PNHEC03R-ND
Circular Connector Housings 889-RT00128PNHEC03R-ND
8 Position Circular Connector Receptacle Housing Panel Mount Backshell

8 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2785
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2785
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00128PNHEC03R-ND 55AJ2785
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data