Amphenol Sine Systems Circular Connector Housings RT00128PNHEC

Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00128PNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00128PNHEC-ND
Circular Connector Housings 889-RT00128PNHEC-ND
8 Position Circular Connector Receptacle Housing Panel Mount Backshell

8 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Receptacle, Square Flange, 8 Position, Male, Shell Size 12, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel - 02AH2393 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Square Flange, 8 Position, Male, Shell Size 12, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
02AH2393
Receptacle, Square Flange, 8 Position, Male, Shell Size 12, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel 02AH2393
Receptacle, Square Flange, 8 Position, Male, Shell Size 12, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Receptacle, Square Flange, 8 Position, Male, Shell Size 12, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00128PNHEC-ND 02AH2393
Product Name Circular Connector Housings Receptacle, Square Flange, 8 Position, Male, Shell Size 12, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details