Amphenol Sine Systems Electronic Connector RT00128PNH

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
329-RT00128PNH
Electronic Connector 329-RT00128PNH
Standard Circular Connector 16AWG 8 Pin Recptle Male Product overview: RT00128PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00128PNH can be used for catalog matching and distributor lookup.

Standard Circular Connector 16AWG 8 Pin Recptle Male Product overview: RT00128PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00128PNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1089112-RT00128PNH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1089112-RT00128PNH
Connectors, Interconnects - Circular Connectors - Housings 1089112-RT00128PNH
Win Source Part Number: 1089112-RT00128PNH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: ecomate® RM Type: For Male Pins Number of Positions: 8 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Silver Standard Package: 50 Mounting Feature: Flange Shell Size - Insert: 12-8 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): UTS7128S; UTS7128P; UTS0128S; 192990-1770; C01610C0080001; C016 10C008 000 1RT0012-8PNH; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Sine Systems Corp Other Names: 889-1156 Base Product Number: RT0012

Win Source Part Number: 1089112-RT00128PNH
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: ecomate® RM
Type: For Male Pins
Number of Positions: 8
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 50
Mounting Feature: Flange
Shell Size - Insert: 12-8
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): UTS7128S; UTS7128P; UTS0128S; 192990-1770; C01610C0080001; C016 10C008 000 1RT0012-8PNH;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1156
Base Product Number: RT0012

Buy Now Datasheet
Circular Connector Housings - 889-1156-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1156-ND
Circular Connector Housings 889-1156-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT00128PNH 329-RT00128PNH 1089112-RT00128PNH 889-1156-ND
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details