Amphenol Sine Systems Circular Connector Housings RT00124SNHEC03R

Description
4 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT00124SNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT00124SNHEC03R-ND
Circular Connector Housings 889-RT00124SNHEC03R-ND
4 Position Circular Connector Receptacle Housing Panel Mount Backshell

4 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel - 54AJ9182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
54AJ9182
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel 54AJ9182
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT00124SNHEC03R-ND 54AJ9182
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details