Amphenol Sine Systems Connectors Circlr,Industrial,Metal,Assembld/Kitted RT00123SNH-K

Description
3POS, SQ FL RCPT KIT 18-16AWG, SHELL SZ12
Request a Quote Datasheet
Description
3POS, SQ FL RCPT KIT 18-16AWG, SHELL SZ12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RT00123SNH-K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RT00123SNH-K
Connectors Circlr,Industrial,Metal,Assembld/Kitted RT00123SNH-K
3POS, SQ FL RCPT KIT 18-16AWG, SHELL SZ12

3POS, SQ FL RCPT KIT 18-16AWG, SHELL SZ12

Buy Now
Circular Connector Assemblies - 889-1270-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1270-ND
Circular Connector Assemblies 889-1270-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp

3 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel - 23AC1430 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
23AC1430
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel 23AC1430
INDUSTRIAL CIRCULAR, RCPT, 3POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 3POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT00123SNH-K 889-1270-ND 23AC1430
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Industrial Circular, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data