Amphenol Sine Systems Wall Mt Receptacle, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0012-8PNH

Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6206 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6206
Wall Mt Receptacle, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6206
WALL MT RECEPTACLE, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, PIN, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6206
Product Name Wall Mt Receptacle, Pin, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details